KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount TLR3APDTE1L00F75

Description
Win Source Part Number: 975227-TLR3APDTE1L00 F75 Category: Resistors>Chip Resistor - Surface Mount Series: TLR Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.033" (0.85mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 1 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-TLR3APDTE1L00F7 5DKR,2019-TLR3APDTE1 L00F75TR,2019-TLR3AP DTE1L00F75CT Base Product Number: TLR3A
Request a Quote Datasheet
Description
Win Source Part Number: 975227-TLR3APDTE1L00 F75 Category: Resistors>Chip Resistor - Surface Mount Series: TLR Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.033" (0.85mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 1 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-TLR3APDTE1L00F7 5DKR,2019-TLR3APDTE1 L00F75TR,2019-TLR3AP DTE1L00F75CT Base Product Number: TLR3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
975227-TLR3APDTE1L00F75
Resistors - Chip Resistor - Surface Mount 975227-TLR3APDTE1L00F75
Win Source Part Number: 975227-TLR3APDTE1L00 F75 Category: Resistors>Chip Resistor - Surface Mount Series: TLR Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.033" (0.85mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 1 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-TLR3APDTE1L00F7 5DKR,2019-TLR3APDTE1 L00F75TR,2019-TLR3AP DTE1L00F75CT Base Product Number: TLR3A

Win Source Part Number: 975227-TLR3APDTE1L00F75
Category: Resistors>Chip Resistor - Surface Mount
Series: TLR
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-TLR3APDTE1L00F75DKR,2019-TLR3APDTE1L00F75TR,2019-TLR3APDTE1L00F75CT
Base Product Number: TLR3A

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3APDTE1L00F75DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3APDTE1L00F75DKR-ND
Chip Resistor - Surface Mount 2019-TLR3APDTE1L00F75DKR-ND
1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3APDTE1L00F75CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3APDTE1L00F75CT-ND
Chip Resistor - Surface Mount 2019-TLR3APDTE1L00F75CT-ND
1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3APDTE1L00F75TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3APDTE1L00F75TR-ND
Chip Resistor - Surface Mount 2019-TLR3APDTE1L00F75TR-ND
1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

1 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
0.001 OHM 5W Resistor - 52-TLR3APDTE1L00F75 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.001 OHM 5W Resistor
52-TLR3APDTE1L00F75
0.001 OHM 5W Resistor 52-TLR3APDTE1L00F75
RES 0.001 OHM 1% 5W 2512 Product overview: TLR3APDTE1L00F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3APDTE1L00F75 can be used for catalog matching and distributor lookup.

RES 0.001 OHM 1% 5W 2512 Product overview: TLR3APDTE1L00F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.001 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3APDTE1L00F75 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2313679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2313679
Surface Mount Resistors 2313679
KOA TLR3APDTE1L00F75

KOA TLR3APDTE1L00F75

Supplier's Site
Surface Mount Resistors - 2313679P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2313679P
Surface Mount Resistors 2313679P
KOA TLR3APDTE1L00F75

KOA TLR3APDTE1L00F75

Supplier's Site
Surface Mount Resistors - 2313678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2313678
Surface Mount Resistors 2313678
KOA TLR3APDTE1L00F75

KOA TLR3APDTE1L00F75

Supplier's Site
Chip Resistor - Surface Mount - TLR3APDTE1L00F75 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLR3APDTE1L00F75
Chip Resistor - Surface Mount TLR3APDTE1L00F75
RES 0.001 OHM 1% 5W 2512

RES 0.001 OHM 1% 5W 2512

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 975227-TLR3APDTE1L00F75 2019-TLR3APDTE1L00F75DKR-ND 52-TLR3APDTE1L00F75 2313679 TLR3APDTE1L00F75
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 0.001 OHM 5W Resistor Surface Mount Resistors Chip Resistor - Surface Mount
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 5 watts 5 watts 3 watts 5 watts 5 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details