KOA Speer Electronics, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 300 350 400 450 500 550 570 580 590 600 610 620 627 628 629 630 631 632 633
Product Name Notes
Features SMD metal film resistors of wide terminal type High precision type ±0.1 % is also available as standard High performance T.C.R. ±10 ppm/°C is also available as standard Low...
Features Wide terminal type flat chip resistor High reliability and performance with T.C.R. ±75 x 10-6/K, resistance tolerance ±1% Suitable for flow and reflow solderings This product meets...
Features Zero OHM resistors are the same shape as the CFS1/4 and CF 1/4 series Type Z are conformal coated Suitable for automatic machine insertion Marking: Type Z are tan...

<< Prev