KOA Speer Electronics, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 250 300 350 400 450 500 510 520 530 540 550 560 564 565 566 567 568 569 570 571 572 573 574 575 576 580 590 600 610 620 630 633
Product Name Notes
Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material/pulse Superior to RK73 series chip resistors in pulse withstanding voltage and high power SG73P (for pulse) are...
Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material/pulse Superior to RK73 series chip resistors in pulse withstanding voltage Suitable for both reflow and flow solderings...
Features Superior to RK73 series chip resistors in surge withstanding voltage and pulse withstanding voltage Suitable for both reflow and flow solderings Products with lead-free terminations meet EU RoHS requirements.
Features Superior to RK73B/RK73H series in pulse withstanding voltage and high power Pulse withstanding; down to ±0.5% tolerance Suitable for both reflow and flow solderings Products with lead-free terminations meet...

<< Prev Next >>