KOA Speer Electronics, Inc. Surface Mount Resistors TLR3APDTE2L00F50

Description
KOA TLR3APDTE2L00F50
Request a Quote Datasheet
Description
KOA TLR3APDTE2L00F50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2313683P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2313683P
Surface Mount Resistors 2313683P
KOA TLR3APDTE2L00F50

KOA TLR3APDTE2L00F50

Supplier's Site
Surface Mount Resistors - 2313683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2313683
Surface Mount Resistors 2313683
KOA TLR3APDTE2L00F50

KOA TLR3APDTE2L00F50

Supplier's Site
Surface Mount Resistors - 2313682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2313682
Surface Mount Resistors 2313682
KOA TLR3APDTE2L00F50

KOA TLR3APDTE2L00F50

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1380067-TLR3APDTE2L00F50 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1380067-TLR3APDTE2L00F50
Resistors - Chip Resistor - Surface Mount 1380067-TLR3APDTE2L00F50
Win Source Part Number: 1380067-TLR3APDTE2L0 0F50 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: TLR Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Base Product Number: TLR3A HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Height - Seated (Max): 0.033" (0.85mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 2 MOhms Power (Watts): 5W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1380067-TLR3APDTE2L00F50
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: TLR
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Base Product Number: TLR3A
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Height - Seated (Max): 0.033" (0.85mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 2 MOhms
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
5W Resistor - 52-TLR3APDTE2L00F50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2M OHM 1% 5W 2512 Product overview: TLR3APDTE2L00F50 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3APDTE2L00F50 can be used for catalog matching and distributor lookup.

RES 2M OHM 1% 5W 2512 Product overview: TLR3APDTE2L00F50 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3APDTE2L00F50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-TLR3APDTE2L00F50CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3APDTE2L00F50CT-ND
Chip Resistor - Surface Mount 2019-TLR3APDTE2L00F50CT-ND
2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3APDTE2L00F50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3APDTE2L00F50TR-ND
Chip Resistor - Surface Mount 2019-TLR3APDTE2L00F50TR-ND
2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3APDTE2L00F50DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3APDTE2L00F50DKR-ND
Chip Resistor - Surface Mount 2019-TLR3APDTE2L00F50DKR-ND
2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Res, 0R002, 3W, Metal Plate, 2512 Rohs Compliant Koa - 85AH5550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R002, 3W, Metal Plate, 2512 Rohs Compliant Koa
85AH5550
Res, 0R002, 3W, Metal Plate, 2512 Rohs Compliant Koa 85AH5550
RES, 0R002, 3W, METAL PLATE, 2512 ROHS COMPLIANT: YES

RES, 0R002, 3W, METAL PLATE, 2512 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TLR3APDTE2L00F50 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLR3APDTE2L00F50
Chip Resistor - Surface Mount TLR3APDTE2L00F50
RES 2M OHM 1% 5W 2512

RES 2M OHM 1% 5W 2512

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2313683P 1380067-TLR3APDTE2L00F50 52-TLR3APDTE2L00F50 2019-TLR3APDTE2L00F50CT-ND 85AH5550 TLR3APDTE2L00F50
Product Name Surface Mount Resistors Resistors - Chip Resistor - Surface Mount 5W Resistor Chip Resistor - Surface Mount Res, 0R002, 3W, Metal Plate, 2512 Rohs Compliant Koa Chip Resistor - Surface Mount
Technology / Construction MetalAlloy; Metal Plate Metal Plate MetalAlloy MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 2512 (6432 Metric) 2512; 2512 2512
Resistance Range 0.0020 ohms 2.00E6 ohms 0.0020 ohms 2.00E6 ohms
Power Rating 5 watts 5 watts 3 watts 5 watts 5 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - A138602TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details