KOA Speer Electronics, Inc. Chip Resistor - Surface Mount TLRZ2BTTD

Description
0 Ohms Jumper Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
0 Ohms Jumper Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-TLRZ2BTTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLRZ2BTTDDKR-ND
Chip Resistor - Surface Mount 2019-TLRZ2BTTDDKR-ND
0 Ohms Jumper Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

0 Ohms Jumper Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLRZ2BTTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLRZ2BTTDTR-ND
Chip Resistor - Surface Mount 2019-TLRZ2BTTDTR-ND
0 Ohms Jumper Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

0 Ohms Jumper Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLRZ2BTTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLRZ2BTTDCT-ND
Chip Resistor - Surface Mount 2019-TLRZ2BTTDCT-ND
0 Ohms Jumper Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

0 Ohms Jumper Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Surface Mount Resistors - 1786589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786589
Surface Mount Resistors 1786589
KOA TLRZ2BTTD Surface Mount Resistor

KOA TLRZ2BTTD Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 1786281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786281
Surface Mount Resistors 1786281
KOA TLRZ2BTTD Surface Mount Resistor

KOA TLRZ2BTTD Surface Mount Resistor

Supplier's Site
Res, Jumper, 0R, 1206, Metal Plate Rohs Compliant Koa - 85AH5488 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 0R, 1206, Metal Plate Rohs Compliant Koa
85AH5488
Res, Jumper, 0R, 1206, Metal Plate Rohs Compliant Koa 85AH5488
RES, JUMPER, 0R, 1206, METAL PLATE ROHS COMPLIANT: YES

RES, JUMPER, 0R, 1206, METAL PLATE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TLRZ2BTTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLRZ2BTTD
Chip Resistor - Surface Mount TLRZ2BTTD
RES 0 OHM JUMPER 1206

RES 0 OHM JUMPER 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-TLRZ2BTTDDKR-ND 1786589 85AH5488 TLRZ2BTTD
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, Jumper, 0R, 1206, Metal Plate Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy Metal strip MetalAlloy
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2176056-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0220 ohms
View Details
3 suppliers
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details