KOA Speer Electronics, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 300 350 400 450 500 550 560 570 580 590 600 610 611 612 613 614 615 616 617 618 619 620 621 622 623 630 633
Product Name Notes
Features Current detecting resistors for power supplies, motor circuits, etc. Low resistance (100mΩ or under) and high accuracy (±1%) for current detection High reliability and performance with T.C.R. ±75x10-6...
Features Superior to WK73 series in pulse withstanding voltage Suitable for both flow and reflow solderings Products meet EU RoHS requirements AEC-Q200 Tested
Features Wide-side termination (reverse-geometry) type flat chip resistor High reliability and performance with T.C.R. ±100 x 10-6/K, resistance tolerance ±1% Products with lead-free terminations meet EU RoHS requirements.

<< Prev Next >>