KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - TLR3AWDTE10L0F TLR3AWDTE10L0F

Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 712615-TLR3AWDTE10L0 F Packaging: Reel Features: Automotive AEC-Q200, Current Sense Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 10 mOhms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 155°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.033" (0.85mm) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 2W Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 712615-TLR3AWDTE10L0 F Packaging: Reel Features: Automotive AEC-Q200, Current Sense Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 10 mOhms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 155°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.033" (0.85mm) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 2W Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TLR3AWDTE10L0F
712615-TLR3AWDTE10L0F
Chip Resistor - Surface Mount - TLR3AWDTE10L0F 712615-TLR3AWDTE10L0F
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 712615-TLR3AWDTE10L0 F Packaging: Reel Features: Automotive AEC-Q200, Current Sense Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 10 mOhms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 155°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.033" (0.85mm) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 2W Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 712615-TLR3AWDTE10L0F
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 10 mOhms
Categories: Resistors
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 155°C
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.033" (0.85mm)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 2W
Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)

Buy Now
Chip Resistor - Surface Mount - 2019-TLR3AWDTE10L0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3AWDTE10L0FCT-ND
Chip Resistor - Surface Mount 2019-TLR3AWDTE10L0FCT-ND
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3AWDTE10L0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3AWDTE10L0FDKR-ND
Chip Resistor - Surface Mount 2019-TLR3AWDTE10L0FDKR-ND
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3AWDTE10L0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3AWDTE10L0FTR-ND
Chip Resistor - Surface Mount 2019-TLR3AWDTE10L0FTR-ND
10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
2W Resistor - 52-TLR3AWDTE10L0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 10M OHM 1% 2W 2512 Product overview: TLR3AWDTE10L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3AWDTE10L0F can be used for catalog matching and distributor lookup.

RES 10M OHM 1% 2W 2512 Product overview: TLR3AWDTE10L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3AWDTE10L0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 0R01, 2W, 2512, Metal Plate Rohs Compliant Koa - 85AH5562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 2W, 2512, Metal Plate Rohs Compliant Koa
85AH5562
Res, 0R01, 2W, 2512, Metal Plate Rohs Compliant Koa 85AH5562
RES, 0R01, 2W, 2512, METAL PLATE ROHS COMPLIANT: YES

RES, 0R01, 2W, 2512, METAL PLATE ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - TLR3AWDTE10L0F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLR3AWDTE10L0F
Chip Resistor - Surface Mount TLR3AWDTE10L0F
RES 10M OHM 1% 2W 2512

RES 10M OHM 1% 2W 2512

Supplier's Site Datasheet
Current Sense Resistors - SMD .01 OHM 2W 1% - 430-TLR3AWDTE10L0F - Utmel Electronic Limited
Hong Kong, China
Current Sense Resistors - SMD .01 OHM 2W 1%
430-TLR3AWDTE10L0F
Current Sense Resistors - SMD .01 OHM 2W 1% 430-TLR3AWDTE10L0F
Current Sense Resistors - SMD .01 OHM 2W 1%

Current Sense Resistors - SMD .01 OHM 2W 1%

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 712615-TLR3AWDTE10L0F 2019-TLR3AWDTE10L0FCT-ND 52-TLR3AWDTE10L0F 85AH5562 TLR3AWDTE10L0F 430-TLR3AWDTE10L0F
Product Name Chip Resistor - Surface Mount - TLR3AWDTE10L0F Chip Resistor - Surface Mount 2W Resistor Res, 0R01, 2W, 2512, Metal Plate Rohs Compliant Koa Chip Resistor - Surface Mount Current Sense Resistors - SMD .01 OHM 2W 1%
Resistance Range 0.0100 ohms 0.0100 ohms 1.00E7 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 150 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Operating Temperature -65 to 155 C (-85 to 311 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 155 C (-85 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details