KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount UR73D2BTTD10L0F

Description
Win Source Part Number: 1375248-UR73D2BTTD10 L0F Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: UR73 Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: UR73D2B HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.047" (1.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 10 MOhms Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1375248-UR73D2BTTD10 L0F Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: UR73 Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: UR73D2B HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.047" (1.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 10 MOhms Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1375248-UR73D2BTTD10L0F - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375248-UR73D2BTTD10L0F
Resistors - Chip Resistor - Surface Mount 1375248-UR73D2BTTD10L0F
Win Source Part Number: 1375248-UR73D2BTTD10 L0F Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: KOA Speer Electronics, Inc. Series: UR73 Package: Tape & Reel Product Status: Active Features: Current Sense Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Base Product Number: UR73D2B HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.047" (1.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 10 MOhms Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1375248-UR73D2BTTD10L0F
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: KOA Speer Electronics, Inc.
Series: UR73
Package: Tape & Reel
Product Status: Active
Features: Current Sense
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Base Product Number: UR73D2B
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.047" (1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 10 MOhms
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Surface Mount Resistors - 1921826P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1921826P
Surface Mount Resistors 1921826P
KOA UR73D2BTTD10L0F

KOA UR73D2BTTD10L0F

Supplier's Site
Surface Mount Resistors - 1921826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1921826
Surface Mount Resistors 1921826
KOA UR73D2BTTD10L0F

KOA UR73D2BTTD10L0F

Supplier's Site
Surface Mount Resistors - 1786592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786592
Surface Mount Resistors 1786592
KOA UR73D2BTTD10L0F

KOA UR73D2BTTD10L0F

Supplier's Site
Surface Mount Resistors - 1786323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786323
Surface Mount Resistors 1786323
KOA UR73D2BTTD10L0F

KOA UR73D2BTTD10L0F

Supplier's Site
Chip Resistor - Surface Mount - 2019-UR73D2BTTD10L0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D2BTTD10L0FCT-ND
Chip Resistor - Surface Mount 2019-UR73D2BTTD10L0FCT-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D2BTTD10L0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D2BTTD10L0FDKR-ND
Chip Resistor - Surface Mount 2019-UR73D2BTTD10L0FDKR-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D2BTTD10L0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D2BTTD10L0FTR-ND
Chip Resistor - Surface Mount 2019-UR73D2BTTD10L0FTR-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
2W Resistor - 52-UR73D2BTTD10L0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 10M OHM 1% 1/2W 1206 Product overview: UR73D2BTTD10L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D2BTTD10L0F can be used for catalog matching and distributor lookup.

RES 10M OHM 1% 1/2W 1206 Product overview: UR73D2BTTD10L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D2BTTD10L0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - UR73D2BTTD10L0F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
UR73D2BTTD10L0F
Chip Resistor - Surface Mount UR73D2BTTD10L0F
RES 10M OHM 1% 1/2W 1206

RES 10M OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1375248-UR73D2BTTD10L0F 1921826P 1786592 2019-UR73D2BTTD10L0FCT-ND 52-UR73D2BTTD10L0F UR73D2BTTD10L0F
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount 2W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 1.00E7 ohms 0.0100 ohms 0.0100 ohms 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers