500 µOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
500 µOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
500 µOhms ±1% 5W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Manufacturer: KOA Speer
Win Source Part Number: 936838-TLR3APDTEL500
Series: TLR
Operating Temperature Range: -65°C ~ 170°C
Features: 500 µOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Family Name: TLR3A
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 2019-TLR3APDTEL500F7
RES 500 UOHM 1% 5W 2512 Product overview: TLR3APDTEL500F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3APDTEL500F75 can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2313699P | 2019-TLR3APDTEL500F75TR-ND | 936838-TLR3APDTEL500F75 | 52-TLR3APDTEL500F75 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - TLR3APDTEL500F75 | 5W Resistor |
| Technology / Construction | MetalAlloy; Metal Plate | MetalAlloy | Metal Plate | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 | 2512; 2512 | 2512 (6432 Metric) | |
| Resistance Range | 5.00E-4 ohms | 5.00E-4 ohms | ||
| Power Rating | 5 watts | 5 watts | 3 watts | |
| Standards and Certifications | RoHS | RoHS |