KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount TLR2BWDTD10L0F75

Description
Win Source Part Number: 1100100-TLR2BWDTD10L 0F75 Category: Resistors>Chip Resistor - Surface Mount Series: TLR Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.032" (0.80mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 10 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERJ8CWFR010V; WSLP1206R0100FEA; WSL1206R0100FEA; PE1206FRM470R01L; PE1206FRM7W0R01L; PE1206FRM070R01LTLR2 BWDTD10L0F75.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-TLR2BWDTD10L0F7 5TR,2019-TLR2BWDTD10 L0F75DKR,2019-TLR2BW DTD10L0F75CT Base Product Number: TLR2B
Request a Quote Datasheet
Description
Win Source Part Number: 1100100-TLR2BWDTD10L 0F75 Category: Resistors>Chip Resistor - Surface Mount Series: TLR Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.032" (0.80mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 10 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERJ8CWFR010V; WSLP1206R0100FEA; WSL1206R0100FEA; PE1206FRM470R01L; PE1206FRM7W0R01L; PE1206FRM070R01LTLR2 BWDTD10L0F75.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-TLR2BWDTD10L0F7 5TR,2019-TLR2BWDTD10 L0F75DKR,2019-TLR2BW DTD10L0F75CT Base Product Number: TLR2B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1100100-TLR2BWDTD10L0F75
Resistors - Chip Resistor - Surface Mount 1100100-TLR2BWDTD10L0F75
Win Source Part Number: 1100100-TLR2BWDTD10L 0F75 Category: Resistors>Chip Resistor - Surface Mount Series: TLR Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.032" (0.80mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 10 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERJ8CWFR010V; WSLP1206R0100FEA; WSL1206R0100FEA; PE1206FRM470R01L; PE1206FRM7W0R01L; PE1206FRM070R01LTLR2 BWDTD10L0F75.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-TLR2BWDTD10L0F7 5TR,2019-TLR2BWDTD10 L0F75DKR,2019-TLR2BW DTD10L0F75CT Base Product Number: TLR2B

Win Source Part Number: 1100100-TLR2BWDTD10L0F75
Category: Resistors>Chip Resistor - Surface Mount
Series: TLR
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.032" (0.80mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 10 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): ERJ8CWFR010V; WSLP1206R0100FEA; WSL1206R0100FEA; PE1206FRM470R01L; PE1206FRM7W0R01L; PE1206FRM070R01LTLR2BWDTD10L0F75.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-TLR2BWDTD10L0F75TR,2019-TLR2BWDTD10L0F75DKR,2019-TLR2BWDTD10L0F75CT
Base Product Number: TLR2B

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2BWDTD10L0F75DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2BWDTD10L0F75DKR-ND
Chip Resistor - Surface Mount 2019-TLR2BWDTD10L0F75DKR-ND
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2BWDTD10L0F75CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2BWDTD10L0F75CT-ND
Chip Resistor - Surface Mount 2019-TLR2BWDTD10L0F75CT-ND
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2BWDTD10L0F75TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2BWDTD10L0F75TR-ND
Chip Resistor - Surface Mount 2019-TLR2BWDTD10L0F75TR-ND
10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

10 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - TLR2BWDTD10L0F75 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLR2BWDTD10L0F75
Chip Resistor - Surface Mount TLR2BWDTD10L0F75
RES 0.01 OHM 1% 1W 1206

RES 0.01 OHM 1% 1W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1100100-TLR2BWDTD10L0F75 2019-TLR2BWDTD10L0F75DKR-ND TLR2BWDTD10L0F75
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 0.0100 ohms 0.0100 ohms 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details