KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - TLR3ADTE1L00F TLR3ADTE1L00F

Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 802528-TLR3ADTE1L00F Packaging: Reel Features: Automotive AEC-Q200, Current Sense Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.034" (0.87mm) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 802528-TLR3ADTE1L00F Packaging: Reel Features: Automotive AEC-Q200, Current Sense Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.034" (0.87mm) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TLR3ADTE1L00F
802528-TLR3ADTE1L00F
Chip Resistor - Surface Mount - TLR3ADTE1L00F 802528-TLR3ADTE1L00F
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 802528-TLR3ADTE1L00F Packaging: Reel Features: Automotive AEC-Q200, Current Sense Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.034" (0.87mm) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 802528-TLR3ADTE1L00F
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense
Tolerance: ±1%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.034" (0.87mm)
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - 2019-TLR3ADTE1L00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3ADTE1L00FTR-ND
Chip Resistor - Surface Mount 2019-TLR3ADTE1L00FTR-ND
1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3ADTE1L00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3ADTE1L00FCT-ND
Chip Resistor - Surface Mount 2019-TLR3ADTE1L00FCT-ND
1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3ADTE1L00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3ADTE1L00FDKR-ND
Chip Resistor - Surface Mount 2019-TLR3ADTE1L00FDKR-ND
1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 802528-TLR3ADTE1L00F 2019-TLR3ADTE1L00FTR-ND
Product Name Chip Resistor - Surface Mount - TLR3ADTE1L00F Chip Resistor - Surface Mount
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details