RES 0.002 OHM 1% 2W 2512 Product overview: TLR3AWDTE2L00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3AWDTE2L00F can be used for catalog matching and distributor lookup.
Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 712616-TLR3AWDTE2L00
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 2 MOhms
Categories: Resistors
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 155°C
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.033" (0.85mm)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 2W
Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
2 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-TLR3AWDTE2L00F | 712616-TLR3AWDTE2L00F | 2019-TLR3AWDTE2L00FCT-ND |
| Product Name | 0.002 OHM 2W Resistor | Chip Resistor - Surface Mount - TLR3AWDTE2L00F | Chip Resistor - Surface Mount |
| Technology / Construction | Metal Plate | MetalAlloy | |
| Mounting / Packaging | 2512 (6432 Metric) | 2512; 2512 | |
| Resistance Range | 0.0020 ohms | 2.00E6 ohms | 0.0020 ohms |
| Power Rating | 2 watts | 2 watts | 2 watts |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 155 C (-85 to 311 F) | -65 to 170 C (-85 to 338 F) |