KOA Speer Electronics, Inc. Datasheets for Shunt Resistors
Shunts resistors are connected in parallel with an instrument or component to divert electrical current. They provide an alternate path for current in case of failure.
Shunt Resistors: Learn more
| Product Name | Notes |
|---|---|
| Features Anti-sulfuration type, wide-side termination (reverse-geometry) type flat chip resistor Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material Suitable for both flow and reflow solderings Product... | |
| Features Correcter electric current detection is possible with 4-terminal construction Excellent T.C.R. achieved (±50x10-6/K) Ultra low resistance, suitable for large current sensing Automatic mounting machines are applicable Suitable... | |
| Features Current detecting resistors for power supplies, motor circuits, etc. Low resistance (100mΩ or under) and high accuracy (±1%) for current detection High reliability and performance with T.C.R. ±75x10-6... | |
| Features Current detecting resistors for power supplies, motor circuits, etc. Low resistance (100mΩ or under) and high accuracy resistors (±1%) for current detection High reliability and performance with T.C.R. ±100×10-6... | |
| Features Current detecting resistors for power supply, motor circuits, etc. High reliability and performance with resistance tolerance ±0.5%, T.C.R. ±100×10-6/K Suitable for both reflow and flow solderings Products with lead-free... | |
| Features Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material Current detecting resistors for power supply, motor circuits, etc High reliability and performance with resistance tolerance ±1.0%,... | |
| Features Extremely low resistance and high precision tolerance Low T.C.R. achieved (±50ppm/°C) Flameproof UL 94 V-0 Products with lead-free terminations meet EU RoHS and China RoHS requirements | |
| Features Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested: 0402 (1E), 0603 (1J),... | |
| Features SMD type of small size, high rated current zero ohm jumper Low height suitable for use of small equipment such as mobile phone Suitable for reflow soldering (Not suitable... | |
| Features SMD Type of small size, low resistance resistor for current detection Carrier metal plate inside, resistor of high radiation of heat structure (3AW, 3AP) High reliability and performance with... | |
| Features SMD type of small size, metal plate low resistance resistor for current detection Low height suitable for use of small equipment such as mobile phone High reliability and performance... | |
| Features SMD type of small size, ultra-low resistance (3mΩ~) and high accuracy (±0.5%) resistor for current sensing Flameproof UL94V0 molded polymer case Excellent dimension accuracy, mountability and shock resistance Excellent... | |
| Features Surface mount type of small size, high accuracy (±0.5%) with low resistance to high resistance Flameproof UL94V0 molded polymer case Excellent dimension accuracy, mountability and shock resistance Suitable for... | |
| Features Ultra low height with a thickness of 0.6mm, suitable for use of small equipment Excellent high-frequency characteristics Ultra low resistances (0.5mΩ~), suitable for large current sensing Suitable for reflow... | |
| Features Ultra low height with a thickness of 0.6mm, suitable for use of small equipment Ultra low resistances (0.5mΩ~), suitable for large current sensing Suitable for reflow soldering (Not suitable... | |
| Features Ultra low resistance, suitable for large current sensing Automatic mounting machines are applicable. Suitable for reflow soldering (Not suitable for flow soldering) Products meet EU RoHS requirements AEC-Q200 Tested... | |
| Features Ultra low resistance, suitable for large current sensing Excellent T.C.R. achieved (50±25 x 10-6/K) Correct electric current detection by a voltage pin is possible Bus bar and... | |
| Features Wide terminal type flat chip resistor High reliability and performance with T.C.R. ±75 x 10-6/K, resistance tolerance ±1% Suitable for flow and reflow solderings This product meets... |