KOA Speer Electronics, Inc. Chip Resistor - Surface Mount UR73D2ATTD10L0F

Description
10 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
10 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-UR73D2ATTD10L0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D2ATTD10L0FDKR-ND
Chip Resistor - Surface Mount 2019-UR73D2ATTD10L0FDKR-ND
10 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

10 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D2ATTD10L0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D2ATTD10L0FTR-ND
Chip Resistor - Surface Mount 2019-UR73D2ATTD10L0FTR-ND
10 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

10 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D2ATTD10L0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D2ATTD10L0FCT-ND
Chip Resistor - Surface Mount 2019-UR73D2ATTD10L0FCT-ND
10 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

10 mOhms ±1% 0.333W, 1/3W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film

Buy Now Datasheet
3W Resistor - 52-UR73D2ATTD10L0F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 10M OHM 1% 1/3W 0805 Product overview: UR73D2ATTD10L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D2ATTD10L0F can be used for catalog matching and distributor lookup.

RES 10M OHM 1% 1/3W 0805 Product overview: UR73D2ATTD10L0F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UR73D2ATTD10L0F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1103410-UR73D2ATTD10L0F
Resistors - Chip Resistor - Surface Mount 1103410-UR73D2ATTD10L0F
Win Source Part Number: 1103410-UR73D2ATTD10 L0F Category: Resistors>Chip Resistor - Surface Mount Series: UR73 Features: Current Sense Package: Tape & Reel Height - Seated (Max): 0.032" (0.81mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.333W, 1/3W Composition: Thick Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJ6BWFR010V; ERJ-6CWFR010V; RL0805FR-070R01L; PE0805FRF070R01L; ERJ-6LWFR009V; PMR10EZPFU10L0UR73D2 ATTD10L0F.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-UR73D2ATTD10L0F DKR,2019-UR73D2ATTD1 0L0FTR,2019-UR73D2AT TD10L0FCT Base Product Number: UR73D2A

Win Source Part Number: 1103410-UR73D2ATTD10L0F
Category: Resistors>Chip Resistor - Surface Mount
Series: UR73
Features: Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.032" (0.81mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.333W, 1/3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 mOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERJ6BWFR010V; ERJ-6CWFR010V; RL0805FR-070R01L; PE0805FRF070R01L; ERJ-6LWFR009V; PMR10EZPFU10L0UR73D2ATTD10L0F.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-UR73D2ATTD10L0FDKR,2019-UR73D2ATTD10L0FTR,2019-UR73D2ATTD10L0FCT
Base Product Number: UR73D2A

Buy Now Datasheet
Chip Resistor - Surface Mount - UR73D2ATTD10L0F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
UR73D2ATTD10L0F
Chip Resistor - Surface Mount UR73D2ATTD10L0F
RES 10M OHM 1% 1/3W 0805

RES 10M OHM 1% 1/3W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 2019-UR73D2ATTD10L0FDKR-ND 52-UR73D2ATTD10L0F 1103410-UR73D2ATTD10L0F UR73D2ATTD10L0F
Product Name Chip Resistor - Surface Mount 3W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details