KOA Speer Electronics, Inc. Surface Mount Resistors TLRZ1ETTB

Description
KOA TLRZ1ETTB Surface Mount Resistor
Request a Quote Datasheet
Description
KOA TLRZ1ETTB Surface Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1786572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786572
Surface Mount Resistors 1786572
KOA TLRZ1ETTB Surface Mount Resistor

KOA TLRZ1ETTB Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 1921853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1921853
Surface Mount Resistors 1921853
KOA TLRZ1ETTB Surface Mount Resistor

KOA TLRZ1ETTB Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 1786278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1786278
Surface Mount Resistors 1786278
KOA TLRZ1ETTB Surface Mount Resistor

KOA TLRZ1ETTB Surface Mount Resistor

Supplier's Site
Surface Mount Resistors - 1921853P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1921853P
Surface Mount Resistors 1921853P
KOA TLRZ1ETTB Surface Mount Resistor

KOA TLRZ1ETTB Surface Mount Resistor

Supplier's Site
Chip Resistor - Surface Mount - 2019-TLRZ1ETTBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLRZ1ETTBCT-ND
Chip Resistor - Surface Mount 2019-TLRZ1ETTBCT-ND
0 Ohms Jumper Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Metal Element

0 Ohms Jumper Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLRZ1ETTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLRZ1ETTBDKR-ND
Chip Resistor - Surface Mount 2019-TLRZ1ETTBDKR-ND
0 Ohms Jumper Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Metal Element

0 Ohms Jumper Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLRZ1ETTBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLRZ1ETTBTR-ND
Chip Resistor - Surface Mount 2019-TLRZ1ETTBTR-ND
0 Ohms Jumper Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Metal Element

0 Ohms Jumper Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - TLRZ1ETTB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLRZ1ETTB
Chip Resistor - Surface Mount TLRZ1ETTB
RES 0 OHM JUMPER 0402

RES 0 OHM JUMPER 0402

Supplier's Site Datasheet
Res, Jumper, 0R, 0402, Metal Plate Rohs Compliant Koa - 85AH5485 - Newark, An Avnet Company
Chicago, IL, United States
Res, Jumper, 0R, 0402, Metal Plate Rohs Compliant Koa
85AH5485
Res, Jumper, 0R, 0402, Metal Plate Rohs Compliant Koa 85AH5485
RES, JUMPER, 0R, 0402, METAL PLATE ROHS COMPLIANT: YES

RES, JUMPER, 0R, 0402, METAL PLATE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1786572 1921853 2019-TLRZ1ETTBCT-ND TLRZ1ETTB 85AH5485
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Jumper, 0R, 0402, Metal Plate Rohs Compliant Koa
Technology / Construction Metal strip MetalAlloy; Metal Plate MetalAlloy MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402
Power Rating 0.2000 watts 0.2000 watts
Standards and Certifications Aec-q200 RoHS
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details