KOA Speer Electronics, Inc. 1W Resistor TLR2HDTE2L00F75

Description
RES 2M OHM 1% 1W 2010 Product overview: TLR2HDTE2L00F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR2HDTE2L00F75 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2M OHM 1% 1W 2010 Product overview: TLR2HDTE2L00F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR2HDTE2L00F75 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Resistor - 52-TLR2HDTE2L00F75 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2M OHM 1% 1W 2010 Product overview: TLR2HDTE2L00F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR2HDTE2L00F75 can be used for catalog matching and distributor lookup.

RES 2M OHM 1% 1W 2010 Product overview: TLR2HDTE2L00F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR2HDTE2L00F75 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 2019-TLR2HDTE2L00F75TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2HDTE2L00F75TR-ND
Chip Resistor - Surface Mount 2019-TLR2HDTE2L00F75TR-ND
2 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2HDTE2L00F75CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2HDTE2L00F75CT-ND
Chip Resistor - Surface Mount 2019-TLR2HDTE2L00F75CT-ND
2 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR2HDTE2L00F75DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR2HDTE2L00F75DKR-ND
Chip Resistor - Surface Mount 2019-TLR2HDTE2L00F75DKR-ND
2 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

2 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1100102-TLR2HDTE2L00F75
Resistors - Chip Resistor - Surface Mount 1100102-TLR2HDTE2L00F75
Win Source Part Number: 1100102-TLR2HDTE2L00 F75 Category: Resistors>Chip Resistor - Surface Mount Series: TLR Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.032" (0.80mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 2 MOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): ERJMB1SF2M0U; ERJ-MP3KF2M0U; PMR50HZPFV2L00TLR2HD TE2L00F75.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-TLR2HDTE2L00F75 CT,2019-TLR2HDTE2L00 F75TR,2019-TLR2HDTE2 L00F75DKR Base Product Number: TLR2H

Win Source Part Number: 1100102-TLR2HDTE2L00F75
Category: Resistors>Chip Resistor - Surface Mount
Series: TLR
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.032" (0.80mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 2 MOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Alternative Parts (Cross-Reference): ERJMB1SF2M0U; ERJ-MP3KF2M0U; PMR50HZPFV2L00TLR2HDTE2L00F75.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-TLR2HDTE2L00F75CT,2019-TLR2HDTE2L00F75TR,2019-TLR2HDTE2L00F75DKR
Base Product Number: TLR2H

Buy Now Datasheet
Chip Resistor - Surface Mount - TLR2HDTE2L00F75 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TLR2HDTE2L00F75
Chip Resistor - Surface Mount TLR2HDTE2L00F75
RES 2M OHM 1% 1W 2010

RES 2M OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-TLR2HDTE2L00F75 2019-TLR2HDTE2L00F75TR-ND 1100102-TLR2HDTE2L00F75 TLR2HDTE2L00F75
Product Name 1W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Metal Plate MetalAlloy MetalAlloy
Mounting / Packaging 2010 (5025 Metric) 2010; 2010
Resistance Range 0.0020 ohms 2.00E6 ohms 2.00E6 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Current Sense Resistors - SMD 1watts 15mohms 1% - 430-SL1TTE15L0F - Utmel Electronic Limited
Specs
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details