KOA Speer Electronics, Inc. Datasheets for Thermistors

Thermistors are thermally-sensitive devices whose electrical resistance varies with temperature. Unlike RTDs and thermocouples, thermistors do not have standards associated with their resistance vs. temperature characteristics or curves.
Thermistors: Learn more

Product Name Notes
Features Anti-leaching nickel barrier terminations Twenty-five specifiable temperature characteristics SMD thin film resistor with thermo-perceptivity Products with lead-free terminations meet EU RoHS and China RoHS requirements
Features SMD thin film resistors with thermo-perceptivity Various TCRs +150 - +4500x10-6 /K are available Operating temperature range -155°C Rated ambient temperature: 85°C The evaluation based on AEC-Q200 has...
Features Thin film thermal sensors of SMD type Resistance tolerance ±1%, a wide range of TCRs +3000x10-6/K ~ +5000x10-6 /K with the standard products Suitable for control...