18 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element
RES, 0R018, 1W, METAL PLATE, 1206 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-TLR2BWDTD18L0F75TR-ND | 85AH5518 |
| Product Name | Chip Resistor - Surface Mount | Res, 0R018, 1W, Metal Plate, 1206 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Tolerance | 1 +/- % |