KOA Speer Electronics, Inc. Chip Resistor - Surface Mount UR73VD2BTTD25L0F

Description
25 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
25 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-UR73VD2BTTD25L0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73VD2BTTD25L0FTR-ND
Chip Resistor - Surface Mount 2019-UR73VD2BTTD25L0FTR-ND
25 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

25 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73VD2BTTD25L0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73VD2BTTD25L0FCT-ND
Chip Resistor - Surface Mount 2019-UR73VD2BTTD25L0FCT-ND
25 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

25 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73VD2BTTD25L0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73VD2BTTD25L0FDKR-ND
Chip Resistor - Surface Mount 2019-UR73VD2BTTD25L0FDKR-ND
25 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

25 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Res, 0R025, 0.5W, 1206, Thick Film Rohs Compliant Koa - 85AH5791 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R025, 0.5W, 1206, Thick Film Rohs Compliant Koa
85AH5791
Res, 0R025, 0.5W, 1206, Thick Film Rohs Compliant Koa 85AH5791
RES, 0R025, 0.5W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 0R025, 0.5W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - UR73VD2BTTD25L0F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
UR73VD2BTTD25L0F
Chip Resistor - Surface Mount UR73VD2BTTD25L0F
RES 25M OHM 1% 1/2W 1206

RES 25M OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 2019-UR73VD2BTTD25L0FTR-ND 85AH5791 UR73VD2BTTD25L0F
Product Name Chip Resistor - Surface Mount Res, 0R025, 0.5W, 1206, Thick Film Rohs Compliant Koa Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details