KOA Speer Electronics, Inc. Resistors - Chip Resistor - Surface Mount SR73W3ATTER51J

Description
Win Source Part Number: 1134216-SR73W3ATTER5 1J Category: Resistors>Chip Resistor - Surface Mount Series: SR73 Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 510 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-SR73W3ATTER51JT R Base Product Number: SR73W3A
Request a Quote
Description
Win Source Part Number: 1134216-SR73W3ATTER5 1J Category: Resistors>Chip Resistor - Surface Mount Series: SR73 Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 510 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-SR73W3ATTER51JT R Base Product Number: SR73W3A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1134216-SR73W3ATTER51J is a surface mount chip resistor designed for current sensing applications. It features a resistance value of 510 mOhms with a tolerance of ±5%. The resistor is constructed using thick film technology and is rated for a power dissipation of 1W. It operates effectively within a temperature range of -55°C to 150°C and has a temperature coefficient of ±200ppm/°C. This component is compliant with AEC-Q200 standards, making it suitable for automotive applications. The resistor is packaged in a 2512 case size and is available in tape and reel format for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1134216-SR73W3ATTER51J is a surface mount chip resistor designed for current sensing applications. It features a resistance value of 510 mOhms with a tolerance of ±5%. The resistor is constructed using thick film technology and is rated for a power dissipation of 1W. It operates effectively within a temperature range of -55°C to 150°C and has a temperature coefficient of ±200ppm/°C. This component is compliant with AEC-Q200 standards, making it suitable for automotive applications. The resistor is packaged in a 2512 case size and is available in tape and reel format for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1134216-SR73W3ATTER51J
Resistors - Chip Resistor - Surface Mount 1134216-SR73W3ATTER51J
Win Source Part Number: 1134216-SR73W3ATTER5 1J Category: Resistors>Chip Resistor - Surface Mount Series: SR73 Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 510 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-SR73W3ATTER51JT R Base Product Number: SR73W3A

Win Source Part Number: 1134216-SR73W3ATTER51J
Category: Resistors>Chip Resistor - Surface Mount
Series: SR73
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 510 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.248" L x 0.122" W (6.30mm x 3.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-SR73W3ATTER51JTR
Base Product Number: SR73W3A

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-SR73W3ATTER51JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-SR73W3ATTER51JTR-ND
Chip Resistor - Surface Mount 2019-SR73W3ATTER51JTR-ND
510 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

510 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1134216-SR73W3ATTER51J 2019-SR73W3ATTER51JTR-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.5100 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details