7 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
RES 7M OHM 1% 3W 2512
RES 7M OHM 1% 3W 2512
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2313694 | 2019-TLR3APDTE7L00F50TR-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | MetalAlloy; Metal Plate | MetalAlloy |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 | 2512; 2512 |
| Resistance Range | 0.0070 ohms | |
| Power Rating | 3 watts | 3 watts |
| Standards and Certifications | RoHS |