KOA Speer Electronics, Inc. Chip Resistor - Surface Mount - TLR3AWDTE3L00F TLR3AWDTE3L00F

Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 720864-TLR3AWDTE3L00 F Packaging: Tape and Reel Features: Automotive AEC-Q200, Current Sense Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 3 mOhms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 155°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.033" (0.85mm) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Power (W): 2W Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Request a Quote Datasheet
Description
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 720864-TLR3AWDTE3L00 F Packaging: Tape and Reel Features: Automotive AEC-Q200, Current Sense Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 3 mOhms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 155°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.033" (0.85mm) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Power (W): 2W Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TLR3AWDTE3L00F
720864-TLR3AWDTE3L00F
Chip Resistor - Surface Mount - TLR3AWDTE3L00F 720864-TLR3AWDTE3L00F
Manufacturer: KOA Speer Electronics, Inc. Win Source Part Number: 720864-TLR3AWDTE3L00 F Packaging: Tape and Reel Features: Automotive AEC-Q200, Current Sense Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 3 mOhms Categories: Resistors Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 155°C Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.033" (0.85mm) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Power (W): 2W Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)

Manufacturer: KOA Speer Electronics, Inc.
Win Source Part Number: 720864-TLR3AWDTE3L00F
Packaging: Tape and Reel
Features: Automotive AEC-Q200, Current Sense
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 3 mOhms
Categories: Resistors
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 155°C
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.033" (0.85mm)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Power (W): 2W
Parts Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)

Buy Now
Chip Resistor - Surface Mount - 2019-TLR3AWDTE3L00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3AWDTE3L00FTR-ND
Chip Resistor - Surface Mount 2019-TLR3AWDTE3L00FTR-ND
3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

3 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3AWDTE3L00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3AWDTE3L00FCT-ND
Chip Resistor - Surface Mount 2019-TLR3AWDTE3L00FCT-ND
RES 3M OHM 1% 2W 2512

RES 3M OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3AWDTE3L00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3AWDTE3L00FDKR-ND
Chip Resistor - Surface Mount 2019-TLR3AWDTE3L00FDKR-ND
RES 3M OHM 1% 2W 2512

RES 3M OHM 1% 2W 2512

Buy Now Datasheet
2W Resistor - 52-TLR3AWDTE3L00F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 3M OHM 1% 2W 2512 Product overview: TLR3AWDTE3L00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3AWDTE3L00F can be used for catalog matching and distributor lookup.

RES 3M OHM 1% 2W 2512 Product overview: TLR3AWDTE3L00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3AWDTE3L00F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 2watts 3mohms 1% 150ppm - 430-TLR3AWDTE3L00F - Utmel Electronic Limited
Hong Kong, China
Current Sense Resistors - SMD 2watts 3mohms 1% 150ppm
430-TLR3AWDTE3L00F
Current Sense Resistors - SMD 2watts 3mohms 1% 150ppm 430-TLR3AWDTE3L00F
Current Sense Resistors - SMD 2watts 3mohms 1% 150ppm

Current Sense Resistors - SMD 2watts 3mohms 1% 150ppm

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 720864-TLR3AWDTE3L00F 2019-TLR3AWDTE3L00FTR-ND 52-TLR3AWDTE3L00F 430-TLR3AWDTE3L00F
Product Name Chip Resistor - Surface Mount - TLR3AWDTE3L00F Chip Resistor - Surface Mount 2W Resistor Current Sense Resistors - SMD 2watts 3mohms 1% 150ppm
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 150 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts
Operating Temperature -65 to 155 C (-85 to 311 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 155 C (-85 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers