KOA Speer Electronics, Inc. Chip Resistor - Surface Mount UR73D2HTTE50L0F

Description
50 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
50 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-UR73D2HTTE50L0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D2HTTE50L0FTR-ND
Chip Resistor - Surface Mount 2019-UR73D2HTTE50L0FTR-ND
50 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

50 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D2HTTE50L0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D2HTTE50L0FCT-ND
Chip Resistor - Surface Mount 2019-UR73D2HTTE50L0FCT-ND
50 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

50 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-UR73D2HTTE50L0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-UR73D2HTTE50L0FDKR-ND
Chip Resistor - Surface Mount 2019-UR73D2HTTE50L0FDKR-ND
50 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

50 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD 0.75W 50L00 Ohm +1% +100ppm - 430-UR73D2HTTE50L0F - Utmel Electronic Limited
Hong Kong, China
Current Sense Resistors - SMD 0.75W 50L00 Ohm +1% +100ppm
430-UR73D2HTTE50L0F
Current Sense Resistors - SMD 0.75W 50L00 Ohm +1% +100ppm 430-UR73D2HTTE50L0F
Current Sense Resistors - SMD 0.75W 50L00 Ohm +1% +100ppm

Current Sense Resistors - SMD 0.75W 50L00 Ohm +1% +100ppm

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 2019-UR73D2HTTE50L0FTR-ND 430-UR73D2HTTE50L0F
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 0.75W 50L00 Ohm +1% +100ppm
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 5-2176422-1 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0070 ohms
View Details
2 suppliers
Surface Mount Resistors - 2414968P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details