KOA Speer Electronics, Inc. Datasheets for Current Sensing Resistors

Current sensing resistors convert the current flowing through it to a voltage drop. Monitoring or measuring this voltage drop allows the current through the resistor to be measured. Applications for current sensing resistors include power supplies, receptacles, and battery packs. 
Current Sensing Resistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
Features Correcter electric current detection is possible with 4-terminal construction Excellent T.C.R. achieved (±50x10-6/K) Ultra low resistance, suitable for large current sensing Automatic mounting machines are applicable Suitable...
Features Extremely low resistance and high precision tolerance Low T.C.R. achieved (±50ppm/°C) Flameproof UL 94 V-0 Products with lead-free terminations meet EU RoHS and China RoHS requirements
Features Power type current detecting resistors Flame retardant resistors in ceramic case Automatic insertion for a 5mm pitch between terminals is applicable (26 type, 58 type) Low inductance Space saving...
Features SMD type of small size, ultra-low resistance (3mΩ~) and high accuracy (±0.5%) resistor for current sensing Flameproof UL94V0 molded polymer case Excellent dimension accuracy, mountability and shock resistance Excellent...
Features Surface mount type of small size, high accuracy (±0.5%) with low resistance to high resistance Flameproof UL94V0 molded polymer case Excellent dimension accuracy, mountability and shock resistance Suitable for...
Features The super low resistance (3mΩ ~ ) is suitable for high power current sensing Pitches and heights adjustable according to mounting conditions All custom-made products Easy soldering Products with...
Features Ultra low resistance, suitable for large current sensing Automatic mounting machines are applicable. Suitable for reflow soldering (Not suitable for flow soldering) Products meet EU RoHS requirements AEC-Q200 Tested...
Features Ultra low resistance, suitable for large current sensing Excellent T.C.R. achieved (50±25 x 10-6/K) Correct electric current detection by a voltage pin is possible Bus bar and...

Next >>