1 mOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense Metal Element
RES 0.001 OHM 1% 2W 2010
RES 0.001 OHM 1% 2W 2010
RES, 0R001, 2W, METAL PLATE, 2010 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-TLR2HWDTE1L00F75TR-ND | 85AH5533 |
| Product Name | Chip Resistor - Surface Mount | Res, 0R001, 2W, Metal Plate, 2010 Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | 2010; 2010 | 2010 |
| Resistance Range | 1.00E-3 ohms |