The TLR2H series is a metal plate chip type low resistance resistor for current sensing, designed for automatic mounting and reflow soldering, with a 2010 case size of 5.0 mm × 2.5 mm and a height of 0.6 mm. It has a power rating of 1.0 W, resistance values from 1 mΩ to 10 mΩ, a tolerance of ±1%, and a T.C.R. of ±150 × 10⁻⁶/K. The part meets EU RoHS requirements and is AEC-Q200 qualified. Operating temperature range is from −65℃ to +170℃, with a maximum terminal part temperature of +170℃. Derating is required above +70℃ ambient or +105℃ terminal temperature. Not suitable for flow soldering.
Res Metal Plate 2010 0.008 Ohm 1% 1W ±150ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: TLR2HDTE8L00F from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.008 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.008 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR2HDTE8L00F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Resistors |
| Product Number | 52-TLR2HDTE8L00F |
| Product Name | Automotive SMD 0.008 Ohm 1W Resistor |
| Technology / Construction | Metal Plate |
| Mounting / Packaging | 2010 |
| Resistance Range | 0.0080 ohms |
| Tolerance | 1 +/- % |