KOA Speer Electronics, Inc. Chip Resistor - Surface Mount TLR3APDTE6L00F75

Description
6 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
6 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-TLR3APDTE6L00F75TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3APDTE6L00F75TR-ND
Chip Resistor - Surface Mount 2019-TLR3APDTE6L00F75TR-ND
6 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

6 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3APDTE6L00F75DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3APDTE6L00F75DKR-ND
Chip Resistor - Surface Mount 2019-TLR3APDTE6L00F75DKR-ND
RES 6M OHM 1% 3W 2512

RES 6M OHM 1% 3W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 2019-TLR3APDTE6L00F75CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-TLR3APDTE6L00F75CT-ND
Chip Resistor - Surface Mount 2019-TLR3APDTE6L00F75CT-ND
RES 6M OHM 1% 3W 2512

RES 6M OHM 1% 3W 2512

Buy Now Datasheet
3W Resistor - 52-TLR3APDTE6L00F75 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 6M OHM 1% 3W 2512 Product overview: TLR3APDTE6L00F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3APDTE6L00F75 can be used for catalog matching and distributor lookup.

RES 6M OHM 1% 3W 2512 Product overview: TLR3APDTE6L00F75 from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TLR3APDTE6L00F75 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1100103-TLR3APDTE6L00F75
Resistors - Chip Resistor - Surface Mount 1100103-TLR3APDTE6L00F75
Win Source Part Number: 1100103-TLR3APDTE6L0 0F75 Category: Resistors>Chip Resistor - Surface Mount Series: TLR Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel (TR) Height - Seated (Max): 0.033" (0.85mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 6 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Alternative Parts (Cross-Reference): TLR3APDTE6L00F75TLR3 APDTE6L00F75.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: KOA Speer Electronics, Inc. Other Names: 2019-TLR3APDTE6L00F7 5TR Base Product Number: TLR3A

Win Source Part Number: 1100103-TLR3APDTE6L00F75
Category: Resistors>Chip Resistor - Surface Mount
Series: TLR
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel (TR)
Height - Seated (Max): 0.033" (0.85mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 6 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Alternative Parts (Cross-Reference): TLR3APDTE6L00F75TLR3APDTE6L00F75.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: KOA Speer Electronics, Inc.
Other Names: 2019-TLR3APDTE6L00F75TR
Base Product Number: TLR3A

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TLR3APDTE6L00F75 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TLR3APDTE6L00F75
Resistors - Chip Resistor - Surface Mount TLR3APDTE6L00F75
RES 6M OHM 1% 3W 2512

RES 6M OHM 1% 3W 2512

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2019-TLR3APDTE6L00F75TR-ND 52-TLR3APDTE6L00F75 1100103-TLR3APDTE6L00F75 TLR3APDTE6L00F75
Product Name Chip Resistor - Surface Mount 3W Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy Metal Plate MetalOxide
Mounting / Packaging 2512; 2512 2512 (6432 Metric) 2512; 2512 (6432 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers