KOA Speer Electronics, Inc. Datasheets for Temperature Probes

Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more

Product Name Notes
Features Achieves a thermal time constant of 2.8-seconds due to volume reduction Excellent heat-resistance Applies axial lead type suitable to use as heater element Products with lead-free terminations meet EU...
Features All ST-series thermal sensors are custom-made products. ST-series thermal sensors are designed in various shapes in accordance with your application using a platinum thin-film thermal sensor (SDT101, SDT310 series)...
Features Characteristics are equivalent with IEC 60751-2008, JISC 1604-2013 Small package of 1.2mm x 3mm with 100Ω resistance Products meet RoHS requirements. RoHS regulation is not intended for Pb-glass contained...
Features SDT101SA is ultra-compact sensor element and offers 1kΩ Simple structure for lead forming STD101A and SDT101SA can be easily soldered Ideal for low directivity heat flow sensor elements Stable...
Features SMD platinum thin film thermal sensors T.C.R. is in accordance to JIS IEC standards Suitable for both flow and reflow solderings Products meet EU RoHS requirements AEC-Q200 Tested
Features SMD platinum thin film thermal sensors T.C.R. is in accordance to JIS-DIN standards IEC Suitable for temperature control in various industrial equipment Suitable for both flow and reflow solderings...
Features T.C.R. is in accordance to JIS-DIN IEC standards The small package with a real ability of 1kΩ resistance Thermal time constant is improved with the small package Products meet...