Vishay Precision Group Wirewound Resistors CW02C200R0KE1214

Description
CW-2C-14 200 10% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 200 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C200R0KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C200R0KE1214
Wirewound Resistors 3110-CW02C200R0KE1214
CW-2C-14 200 10% E12 e3

CW-2C-14 200 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 200 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C200R0KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C200R0KE1214
Res Wirewound 200 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C200R0KE1214
Res Wirewound 200 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 200 10% E12 E3 Vishay - 70P8833 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 200 10% E12 E3 Vishay
70P8833
Cw-2C-14 200 10% E12 E3 Vishay 70P8833
CW-2C-14 200 10% e12 E3

CW-2C-14 200 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C200R0KE1214 CW02C200R0KE1214 70P8833
Product Name Wirewound Resistors Res Wirewound 200 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 200 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 200 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details