CW-2C 1.2K 5% E12 e3
Res Wirewound 1.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW02C1K200JE12 | CW02C1K200JE12 | 70P8149 |
| Product Name | Wirewound Resistors | Res Wirewound 1.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk | Cw-2C 1.2K 5% E12 E3 Vishay |
| Category / Application | Industrial | ||
| Standards and Certifications | RoHS | ||
| Resistance Range | 1200 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Technology / Construction | Wirewound |