Vishay Precision Group Wirewound Resistors CW02C1K300KE12

Description
CW-2C 1.3K 10% E12 e3
Request a Quote Datasheet
Description
CW-2C 1.3K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C1K300KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1K300KE12
Wirewound Resistors 3110-CW02C1K300KE12
CW-2C 1.3K 10% E12 e3

CW-2C 1.3K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C1K300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C1K300KE12
Res Wirewound 1.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C1K300KE12
Res Wirewound 1.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 1.3K 10% E12 E3 Vishay - 70P8169 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 1.3K 10% E12 E3 Vishay
70P8169
Cw-2C 1.3K 10% E12 E3 Vishay 70P8169
CW-2C 1.3K 10% e12 E3

CW-2C 1.3K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C1K300KE12 CW02C1K300KE12 70P8169
Product Name Wirewound Resistors Res Wirewound 1.3K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 1.3K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1300 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details