Vishay Precision Group Wirewound Resistors CW02C1R100JE1214

Description
CW-2C-14 1.1 5% E12 e3
Request a Quote Datasheet
Description
CW-2C-14 1.1 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C1R100JE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1R100JE1214
Wirewound Resistors 3110-CW02C1R100JE1214
CW-2C-14 1.1 5% E12 e3

CW-2C-14 1.1 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02C1R100JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02C1R100JE1214
Res Wirewound 1.1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk CW02C1R100JE1214
Res Wirewound 1.1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C-14 1.1 5% E12 E3 Vishay - 70P8263 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 1.1 5% E12 E3 Vishay
70P8263
Cw-2C-14 1.1 5% E12 E3 Vishay 70P8263
CW-2C-14 1.1 5% e12 E3

CW-2C-14 1.1 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C1R100JE1214 CW02C1R100JE1214 70P8263
Product Name Wirewound Resistors Res Wirewound 1.1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2C-14 1.1 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1.1 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details