Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C1R000JR48

Description
Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C1R000JR48 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C1R000JR48
Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C1R000JR48
Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW02C1R000JR48
Product Name Res Wirewound 1 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C712RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details