CW-2C 1.2K 5% S70
Res Wirewound 1.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-CW02C1K200JS70 | CW02C1K200JS70 |
| Product Name | Wirewound Resistors | Res Wirewound 1.2K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Resistance Range | 1200 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Technology / Construction | Wirewound |