Vishay Precision Group Res Wirewound 1.47 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C1R470JE70

Description
Res Wirewound 1.47 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.47 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.47 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C1R470JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.47 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C1R470JE70
Res Wirewound 1.47 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C1R470JE70
Res Wirewound 1.47 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.47 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C1R470JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1R470JE70
Wirewound Resistors 3110-CW02C1R470JE70
CW-2C 1.47 5% E70 e3

CW-2C 1.47 5% E70 e3

Supplier's Site Datasheet
Cw-2C 1.47 5% E70 E3 Vishay - 70P8296 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 1.47 5% E70 E3 Vishay
70P8296
Cw-2C 1.47 5% E70 E3 Vishay 70P8296
CW-2C 1.47 5% E70 e3

CW-2C 1.47 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C1R470JE70 3110-CW02C1R470JE70 70P8296
Product Name Res Wirewound 1.47 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 1.47 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details