Vishay Precision Group Res Wirewound 200 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C200R0JE12

Description
Res Wirewound 200 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 200 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C200R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C200R0JE12
Res Wirewound 200 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C200R0JE12
Res Wirewound 200 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C200R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C200R0JE12
Wirewound Resistors 3110-CW02C200R0JE12
CW-2C 200 5% E12 e3

CW-2C 200 5% E12 e3

Supplier's Site Datasheet
Cw-2C 200 5% E12 E3 Vishay - 70P8828 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 200 5% E12 E3 Vishay
70P8828
Cw-2C 200 5% E12 E3 Vishay 70P8828
CW-2C 200 5% e12 E3

CW-2C 200 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C200R0JE12 3110-CW02C200R0JE12 70P8828
Product Name Res Wirewound 200 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 200 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129393-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details