Vishay Precision Group Wirewound Resistors CW02C165R0KE70

Description
CW-2C 165 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 165 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C165R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C165R0KE70
Wirewound Resistors 3110-CW02C165R0KE70
CW-2C 165 10% E70 e3

CW-2C 165 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 165 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C165R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 165 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C165R0KE70
Res Wirewound 165 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C165R0KE70
Res Wirewound 165 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 165 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 165 10% E70 E3 Vishay - 70P8629 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 165 10% E70 E3 Vishay
70P8629
Cw-2C 165 10% E70 E3 Vishay 70P8629
CW-2C 165 10% E70 e3

CW-2C 165 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C165R0KE70 CW02C165R0KE70 70P8629
Product Name Wirewound Resistors Res Wirewound 165 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 165 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 165 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details