Vishay Precision Group Res Wirewound 1.6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C1K600JE70

Description
Res Wirewound 1.6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C1K600JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C1K600JE70
Res Wirewound 1.6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C1K600JE70
Res Wirewound 1.6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C1K600JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1K600JE70
Wirewound Resistors 3110-CW02C1K600JE70
CW-2C 1.6K 5% E70 e3

CW-2C 1.6K 5% E70 e3

Supplier's Site Datasheet
Cw-2C 1.6K 5% E70 E3 Vishay - 70P8216 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 1.6K 5% E70 E3 Vishay
70P8216
Cw-2C 1.6K 5% E70 E3 Vishay 70P8216
CW-2C 1.6K 5% E70 e3

CW-2C 1.6K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C1K600JE70 3110-CW02C1K600JE70 70P8216
Product Name Res Wirewound 1.6K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 1.6K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details