Vishay Precision Group Wirewound Resistors CW02C15R00KE12

Description
CW-2C 15 10% E12 e3
Request a Quote Datasheet
Description
CW-2C 15 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C15R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C15R00KE12
Wirewound Resistors 3110-CW02C15R00KE12
CW-2C 15 10% E12 e3

CW-2C 15 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 15 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C15R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C15R00KE12
Res Wirewound 15 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C15R00KE12
Res Wirewound 15 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 15 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 15 10% E12 E3 Vishay - 70P8565 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 15 10% E12 E3 Vishay
70P8565
Cw-2C 15 10% E12 E3 Vishay 70P8565
CW-2C 15 10% e12 E3

CW-2C 15 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C15R00KE12 CW02C15R00KE12 70P8565
Product Name Wirewound Resistors Res Wirewound 15 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 15 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 15 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details