Vishay Intertechnology, Inc. Res Wirewound 180 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C180R0JE1214

Description
Res Wirewound 180 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 180 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 180 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C180R0JE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C180R0JE1214
Res Wirewound 180 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C180R0JE1214
Res Wirewound 180 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 180 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C180R0JE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C180R0JE1214
Wirewound Resistors 3110-CW02C180R0JE1214
CW-2C-14 180 5% E12 e3

CW-2C-14 180 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number CW02C180R0JE1214 3110-CW02C180R0JE1214
Product Name Res Wirewound 180 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details