Vishay Precision Group Wirewound Resistors CW02C220R0KE70

Description
CW-2C 220 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 220 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C220R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C220R0KE70
Wirewound Resistors 3110-CW02C220R0KE70
CW-2C 220 10% E70 e3

CW-2C 220 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 220 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C220R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 220 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C220R0KE70
Res Wirewound 220 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C220R0KE70
Res Wirewound 220 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 220 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 220 10% E70 E3 Vishay - 70P8874 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 220 10% E70 E3 Vishay
70P8874
Cw-2C 220 10% E70 E3 Vishay 70P8874
CW-2C 220 10% E70 e3

CW-2C 220 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C220R0KE70 CW02C220R0KE70 70P8874
Product Name Wirewound Resistors Res Wirewound 220 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 220 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 220 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details