Vishay Precision Group Res Wirewound 1.8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C1R800JE7014

Description
Res Wirewound 1.8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C1R800JE7014 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C1R800JE7014
Res Wirewound 1.8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C1R800JE7014
Res Wirewound 1.8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C1R800JE7014 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1R800JE7014
Wirewound Resistors 3110-CW02C1R800JE7014
CW-2C-14 1.8 5% E70 e3

CW-2C-14 1.8 5% E70 e3

Supplier's Site Datasheet
Cw-2C-14 1.8 5% E70 E3 Vishay - 70P8337 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 1.8 5% E70 E3 Vishay
70P8337
Cw-2C-14 1.8 5% E70 E3 Vishay 70P8337
CW-2C-14 1.8 5% E70 e3

CW-2C-14 1.8 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C1R800JE7014 3110-CW02C1R800JE7014 70P8337
Product Name Res Wirewound 1.8 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C-14 1.8 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details