Vishay Precision Group Wirewound Resistors CW02C16R00KE12

Description
CW-2C 16 10% E12 e3
Request a Quote Datasheet
Description
CW-2C 16 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C16R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C16R00KE12
Wirewound Resistors 3110-CW02C16R00KE12
CW-2C 16 10% E12 e3

CW-2C 16 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C16R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C16R00KE12
Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C16R00KE12
Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2C 16 10% E12 E3 Vishay - 70P8603 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 16 10% E12 E3 Vishay
70P8603
Cw-2C 16 10% E12 E3 Vishay 70P8603
CW-2C 16 10% e12 E3

CW-2C 16 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C16R00KE12 CW02C16R00KE12 70P8603
Product Name Wirewound Resistors Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2C 16 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 16 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers