Vishay Precision Group Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C16R00KE1214

Description
Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C16R00KE1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C16R00KE1214
Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C16R00KE1214
Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C16R00KE1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C16R00KE1214
Wirewound Resistors 3110-CW02C16R00KE1214
CW-2C-14 16 10% E12 e3

CW-2C-14 16 10% E12 e3

Supplier's Site Datasheet
Cw-2C-14 16 10% E12 E3 Vishay - 70P8604 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C-14 16 10% E12 E3 Vishay
70P8604
Cw-2C-14 16 10% E12 E3 Vishay 70P8604
CW-2C-14 16 10% e12 E3

CW-2C-14 16 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C16R00KE1214 3110-CW02C16R00KE1214 70P8604
Product Name Res Wirewound 16 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C-14 16 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details