Vishay Precision Group Res Wirewound 1.6 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C1R600KE70

Description
Res Wirewound 1.6 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.6 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.6 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R - CW02C1R600KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R
CW02C1R600KE70
Res Wirewound 1.6 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R CW02C1R600KE70
Res Wirewound 1.6 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.6 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02C1R600KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1R600KE70
Wirewound Resistors 3110-CW02C1R600KE70
CW-2C 1.6 10% E70 e3

CW-2C 1.6 10% E70 e3

Supplier's Site Datasheet
Cw-2C 1.6 10% E70 E3 Vishay - 70P8316 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 1.6 10% E70 E3 Vishay
70P8316
Cw-2C 1.6 10% E70 E3 Vishay 70P8316
CW-2C 1.6 10% E70 e3

CW-2C 1.6 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C1R600KE70 3110-CW02C1R600KE70 70P8316
Product Name Res Wirewound 1.6 Ohm 10% 2.5W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2C 1.6 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers