Vishay Intertechnology, Inc. Wirewound Resistors CW02C15R00JS7314

Description
CW-2C-14 15 5% S73
Request a Quote Datasheet
Description
CW-2C-14 15 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C15R00JS7314 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C15R00JS7314
Wirewound Resistors 3110-CW02C15R00JS7314
CW-2C-14 15 5% S73

CW-2C-14 15 5% S73

Supplier's Site Datasheet
Res Wirewound 15 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C15R00JS7314 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C15R00JS7314
Res Wirewound 15 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C15R00JS7314
Res Wirewound 15 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 15 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-CW02C15R00JS7314 CW02C15R00JS7314
Product Name Wirewound Resistors Res Wirewound 15 Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 15 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details