Vishay Precision Group Res Wirewound 1.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C1K900JE12

Description
Res Wirewound 1.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C1K900JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C1K900JE12
Res Wirewound 1.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C1K900JE12
Res Wirewound 1.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C1K900JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C1K900JE12
Wirewound Resistors 3110-CW02C1K900JE12
CW-2C 1.9K 5% E12 e3

CW-2C 1.9K 5% E12 e3

Supplier's Site Datasheet
Cw-2C 1.9K 5% E12 E3 Vishay - 70P8246 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 1.9K 5% E12 E3 Vishay
70P8246
Cw-2C 1.9K 5% E12 E3 Vishay 70P8246
CW-2C 1.9K 5% e12 E3

CW-2C 1.9K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02C1K900JE12 3110-CW02C1K900JE12 70P8246
Product Name Res Wirewound 1.9K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2C 1.9K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 2.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661654 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details