Vishay Precision Group Wirewound Resistors CW02C19K00JS7314

Description
CW-2C-14 19K 5% S73
Request a Quote Datasheet
Description
CW-2C-14 19K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C19K00JS7314 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C19K00JS7314
Wirewound Resistors 3110-CW02C19K00JS7314
CW-2C-14 19K 5% S73

CW-2C-14 19K 5% S73

Supplier's Site Datasheet
Res Wirewound 19K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C19K00JS7314 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 19K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C19K00JS7314
Res Wirewound 19K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C19K00JS7314
Res Wirewound 19K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 19K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.500 X 0.218, 19 Kohm, 5% Vishay - 43C9827 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 19 Kohm, 5% Vishay
43C9827
Cw, 0.500 X 0.218, 19 Kohm, 5% Vishay 43C9827
CW, 0.500 x 0.218", 19 kOhm, 5%

CW, 0.500 x 0.218", 19 kOhm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C19K00JS7314 CW02C19K00JS7314 43C9827
Product Name Wirewound Resistors Res Wirewound 19K Ohm 5% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.500 X 0.218, 19 Kohm, 5% Vishay
Category / Application Industrial
Resistance Range 19000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details