Vishay Precision Group Wirewound Resistors CW02C16K00KE70

Description
CW-2C 16K 10% E70 e3
Request a Quote Datasheet
Description
CW-2C 16K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02C16K00KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C16K00KE70
Wirewound Resistors 3110-CW02C16K00KE70
CW-2C 16K 10% E70 e3

CW-2C 16K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 16K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R - CW02C16K00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R
CW02C16K00KE70
Res Wirewound 16K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R CW02C16K00KE70
Res Wirewound 16K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 16K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2C 16K 10% E70 E3 Vishay - 70P8589 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2C 16K 10% E70 E3 Vishay
70P8589
Cw-2C 16K 10% E70 E3 Vishay 70P8589
CW-2C 16K 10% E70 e3

CW-2C 16K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02C16K00KE70 CW02C16K00KE70 70P8589
Product Name Wirewound Resistors Res Wirewound 16K Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2C 16K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 16000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers