Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW-2C-14 1.74 5% B12
CW, 0.500 x 0.218", 1.74 Ohm, 5%
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW02C1R740JB1214 | 3110-CW02C1R740JB1214 | 43C9718 |
| Product Name | Res Wirewound 1.74 Ohm 5% 2.5W ¦50ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors | Cw, 0.500 X 0.218, 1.74 Ohm, 5% Vishay |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C |